Vishay Precision Group Res Metal Film 470K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF07470K00JNR8

Description
Res Metal Film 470K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 470K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 470K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF07470K00JNR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 470K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF07470K00JNR8
Res Metal Film 470K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF07470K00JNR8
Res Metal Film 470K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 470K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 470K 5% T-00 Re8 Vishay - 47P2775 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 470K 5% T-00 Re8 Vishay
47P2775
Cmf-07 470K 5% T-00 Re8 Vishay 47P2775
CMF-07 470K 5% T-00 RE8

CMF-07 470K 5% T-00 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF07470K00JNR8 47P2775
Product Name Res Metal Film 470K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 470K 5% T-00 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details