Vishay Intertechnology, Inc. Through Hole Resistors CMF07470K00JNEB

Description
470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF07470K00JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07470K00JNEB-ND
Through Hole Resistors CMF07470K00JNEB-ND
470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 470K OHM 1/2W 5% AXIAL - CMF07470K00JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/2W 5% AXIAL
CMF07470K00JNEB
RES 470K OHM 1/2W 5% AXIAL CMF07470K00JNEB
RES 470Kohm 1/2W 5% AXIAL

RES 470Kohm 1/2W 5% AXIAL

Supplier's Site
Cmf-07 470K 5% T-00 Eb E3 Vishay - 47P2771 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 470K 5% T-00 Eb E3 Vishay
47P2771
Cmf-07 470K 5% T-00 Eb E3 Vishay 47P2771
CMF-07 470K 5% T-00 EB e3

CMF-07 470K 5% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07470K00JNEB-ND CMF07470K00JNEB 47P2771
Product Name Through Hole Resistors RES 470K OHM 1/2W 5% AXIAL Cmf-07 470K 5% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details