Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 470Kohms 5%
470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Metal Film Resistors 1/2watt 470Kohms 5% Product overview: CMF07470K00JKR6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF07470K00JKR6 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CMF07470K00JKR6 | 541-CMF07470K00JKR6TR-ND | 53-CMF07470K00JKR6 | 47P2770 |
| Product Name | Vishay/DaleMetal Film Resistors - | Through Hole Resistors | Resistor | Cmf-07 470K 5% T-1 Re6 Vishay |
| Technology / Construction | MetalFilm | MetalFilm | ||
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Resistance Range | 470000 ohms | 470000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |