Vishay Intertechnology, Inc. RES 470K OHM 1/2W 5% AXIAL CMF07470K00JKBF

Description
RES 470Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/2W 5% AXIAL - CMF07470K00JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/2W 5% AXIAL
CMF07470K00JKBF
RES 470K OHM 1/2W 5% AXIAL CMF07470K00JKBF
RES 470Kohm 1/2W 5% AXIAL

RES 470Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF07470K00JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07470K00JKBF-ND
Through Hole Resistors CMF07470K00JKBF-ND
470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 470K 5% T-1 B14 Vishay - 47P2767 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 470K 5% T-1 B14 Vishay
47P2767
Cmf-07 470K 5% T-1 B14 Vishay 47P2767
CMF-07 470K 5% T-1 B14

CMF-07 470K 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07470K00JKBF CMF07470K00JKBF-ND 47P2767
Product Name RES 470K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 470K 5% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details