Vishay Precision Group Res Metal Film 470K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF07470K00GNWF

Description
Res Metal Film 470K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 470K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 470K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF07470K00GNWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 470K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF07470K00GNWF
Res Metal Film 470K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF07470K00GNWF
Res Metal Film 470K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 470K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 470K 2% T-00 Re5 Vishay - 47P2766 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 470K 2% T-00 Re5 Vishay
47P2766
Cmf-07 470K 2% T-00 Re5 Vishay 47P2766
CMF-07 470K 2% T-00 RE5

CMF-07 470K 2% T-00 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF07470K00GNWF 47P2766
Product Name Res Metal Film 470K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 470K 2% T-00 Re5 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers