Vishay Intertechnology, Inc. RES 470K OHM 1/2W 2% AXIAL CMF07470K00GNEB

Description
RES 470Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/2W 2% AXIAL - CMF07470K00GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/2W 2% AXIAL
CMF07470K00GNEB
RES 470K OHM 1/2W 2% AXIAL CMF07470K00GNEB
RES 470Kohm 1/2W 2% AXIAL

RES 470Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07470K00GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07470K00GNEB-ND
Through Hole Resistors CMF07470K00GNEB-ND
470 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 470K 2% T-00 Eb E3 Vishay - 47P2762 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 470K 2% T-00 Eb E3 Vishay
47P2762
Cmf-07 470K 2% T-00 Eb E3 Vishay 47P2762
CMF-07 470K 2% T-00 EB e3

CMF-07 470K 2% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07470K00GNEB CMF07470K00GNEB-ND 47P2762
Product Name RES 470K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 470K 2% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details