Vishay Intertechnology, Inc. RES 470K OHM 1/2W 2% AXIAL CMF07470K00GKR6

Description
RES 470Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/2W 2% AXIAL - CMF07470K00GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/2W 2% AXIAL
CMF07470K00GKR6
RES 470K OHM 1/2W 2% AXIAL CMF07470K00GKR6
RES 470Kohm 1/2W 2% AXIAL

RES 470Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF07470K00GKR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF07470K00GKR6TR-ND
Through Hole Resistors 541-CMF07470K00GKR6TR-ND
470 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF07470K00GKR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF07470K00GKR6CT-ND
Through Hole Resistors 541-CMF07470K00GKR6CT-ND
470 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
2W Resistor - 53-CMF07470K00GKR6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 470K OHM 1/2W 2% AXIAL Product overview: CMF07470K00GKR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF07470K00GKR6 can be used for catalog matching and distributor lookup.

RES 470K OHM 1/2W 2% AXIAL Product overview: CMF07470K00GKR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF07470K00GKR6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-07 470K 2% T-1 Re6 Vishay - 47P2761 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 470K 2% T-1 Re6 Vishay
47P2761
Cmf-07 470K 2% T-1 Re6 Vishay 47P2761
CMF-07 470K 2% T-1 RE6

CMF-07 470K 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF07470K00GKR6 541-CMF07470K00GKR6TR-ND 53-CMF07470K00GKR6 47P2761
Product Name RES 470K OHM 1/2W 2% AXIAL Through Hole Resistors 2W Resistor Cmf-07 470K 2% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial
Resistance Range 470000 ohms 470000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details