Vishay Intertechnology, Inc. RES 43 OHM 1/2W 2% AXIAL CMF0743R000GKBF

Description
RES 43ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 43ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43 OHM 1/2W 2% AXIAL - CMF0743R000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43 OHM 1/2W 2% AXIAL
CMF0743R000GKBF
RES 43 OHM 1/2W 2% AXIAL CMF0743R000GKBF
RES 43ohm 1/2W 2% AXIAL

RES 43ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0743R000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0743R000GKBF-ND
Through Hole Resistors CMF0743R000GKBF-ND
43 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 43 2% T-1 B14 Vishay - 47P2727 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 43 2% T-1 B14 Vishay
47P2727
Cmf-07 43 2% T-1 B14 Vishay 47P2727
CMF-07 43 2% T-1 B14

CMF-07 43 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0743R000GKBF CMF0743R000GKBF-ND 47P2727
Product Name RES 43 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 43 2% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43 ohms 43 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers