Vishay Precision Group Res Metal Film 430 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF07430R00GKR8

Description
Res Metal Film 430 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 430 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 430 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF07430R00GKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 430 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF07430R00GKR8
Res Metal Film 430 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF07430R00GKR8
Res Metal Film 430 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 430 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 430 2% T-1 Re8 Vishay - 47P2735 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 430 2% T-1 Re8 Vishay
47P2735
Cmf-07 430 2% T-1 Re8 Vishay 47P2735
CMF-07 430 2% T-1 RE8

CMF-07 430 2% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF07430R00GKR8 47P2735
Product Name Res Metal Film 430 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 430 2% T-1 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details