Vishay Intertechnology, Inc. RES 3.3M OHM 1/2W 2% AXIAL CMF073M3000GLBF

Description
RES 3.3Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.3Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3M OHM 1/2W 2% AXIAL - CMF073M3000GLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3M OHM 1/2W 2% AXIAL
CMF073M3000GLBF
RES 3.3M OHM 1/2W 2% AXIAL CMF073M3000GLBF
RES 3.3Mohm 1/2W 2% AXIAL

RES 3.3Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF073M3000GLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF073M3000GLBF-ND
Through Hole Resistors CMF073M3000GLBF-ND
3.3 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF073M3000GLBF CMF073M3000GLBF-ND
Product Name RES 3.3M OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.30E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers