Vishay Intertechnology, Inc. RES 3M OHM 1/2W 5% AXIAL CMF073M0000JKR6

Description
RES 3Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 3Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3M OHM 1/2W 5% AXIAL - CMF073M0000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3M OHM 1/2W 5% AXIAL
CMF073M0000JKR6
RES 3M OHM 1/2W 5% AXIAL CMF073M0000JKR6
RES 3Mohm 1/2W 5% AXIAL

RES 3Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF073M0000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF073M0000JKR6-ND
Through Hole Resistors CMF073M0000JKR6-ND
3 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 40C4383 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
40C4383
Resistor,metal Film,3Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 40C4383
Resistor,Metal Film,3MOhms,250WV,5+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,3MOhms,250WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF073M0000JKR6 CMF073M0000JKR6-ND 40C4383
Product Name RES 3M OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,3Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details