Vishay Intertechnology, Inc. RES 3M OHM 1/2W 5% AXIAL CMF073M0000JKBF

Description
RES 3Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 3Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3M OHM 1/2W 5% AXIAL - CMF073M0000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3M OHM 1/2W 5% AXIAL
CMF073M0000JKBF
RES 3M OHM 1/2W 5% AXIAL CMF073M0000JKBF
RES 3Mohm 1/2W 5% AXIAL

RES 3Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF073M0000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF073M0000JKBF-ND
Through Hole Resistors CMF073M0000JKBF-ND
3 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 40C4382 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
40C4382
Resistor,metal Film,3Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 40C4382
Resistor,Metal Film,3MOhms,250WV,5+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,3MOhms,250WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF073M0000JKBF CMF073M0000JKBF-ND 40C4382
Product Name RES 3M OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,3Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details