Vishay Precision Group Res Metal Film 3.9K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF073K9000JKR8

Description
Res Metal Film 3.9K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 3.9K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.9K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF073K9000JKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.9K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF073K9000JKR8
Res Metal Film 3.9K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF073K9000JKR8
Res Metal Film 3.9K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 3.9K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 3.9K 5% T-1 Re8 Vishay - 47P2639 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 3.9K 5% T-1 Re8 Vishay
47P2639
Cmf-07 3.9K 5% T-1 Re8 Vishay 47P2639
CMF-07 3.9K 5% T-1 RE8

CMF-07 3.9K 5% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF073K9000JKR8 47P2639
Product Name Res Metal Film 3.9K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 3.9K 5% T-1 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details