Vishay Intertechnology, Inc. RES 3.9K OHM 1/2W 5% AXIAL CMF073K9000JKR6

Description
RES 3.9Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1/2W 5% AXIAL - CMF073K9000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/2W 5% AXIAL
CMF073K9000JKR6
RES 3.9K OHM 1/2W 5% AXIAL CMF073K9000JKR6
RES 3.9Kohm 1/2W 5% AXIAL

RES 3.9Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF073K9000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF073K9000JKR6-ND
Through Hole Resistors CMF073K9000JKR6-ND
3.9 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.9 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,39Kohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 40C4381 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,39Kohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
40C4381
Resistor,metal Film,39Kohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 40C4381
Resistor,Metal Film,39KOhms,250WV,5 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,39KOhms,250WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF073K9000JKR6 CMF073K9000JKR6-ND 40C4381
Product Name RES 3.9K OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,39Kohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details