Vishay Intertechnology, Inc. RES 3.9K OHM 1/2W 5% AXIAL CMF073K9000JKEB

Description
RES 3.9Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1/2W 5% AXIAL - CMF073K9000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/2W 5% AXIAL
CMF073K9000JKEB
RES 3.9K OHM 1/2W 5% AXIAL CMF073K9000JKEB
RES 3.9Kohm 1/2W 5% AXIAL

RES 3.9Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF073K9000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF073K9000JKEB-ND
Through Hole Resistors CMF073K9000JKEB-ND
3.9 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.9 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 3.9K 5% T-1 Eb E3 Vishay - 47P2637 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 3.9K 5% T-1 Eb E3 Vishay
47P2637
Cmf-07 3.9K 5% T-1 Eb E3 Vishay 47P2637
CMF-07 3.9K 5% T-1 EB e3

CMF-07 3.9K 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF073K9000JKEB CMF073K9000JKEB-ND 47P2637
Product Name RES 3.9K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 3.9K 5% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details