Vishay Intertechnology, Inc. RES 3.9K OHM 1/2W 2% AXIAL CMF073K9000GKEK

Description
RES 3.9Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1/2W 2% AXIAL - CMF073K9000GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/2W 2% AXIAL
CMF073K9000GKEK
RES 3.9K OHM 1/2W 2% AXIAL CMF073K9000GKEK
RES 3.9Kohm 1/2W 2% AXIAL

RES 3.9Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF073K9000GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF073K9000GKEK-ND
Through Hole Resistors CMF073K9000GKEK-ND
3.9 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.9 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF073K9000GKEK CMF073K9000GKEK-ND
Product Name RES 3.9K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details