Vishay Intertechnology, Inc. RES 3.9K OHM 1/2W 2% AXIAL CMF073K9000GKBF

Description
RES 3.9Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1/2W 2% AXIAL - CMF073K9000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/2W 2% AXIAL
CMF073K9000GKBF
RES 3.9K OHM 1/2W 2% AXIAL CMF073K9000GKBF
RES 3.9Kohm 1/2W 2% AXIAL

RES 3.9Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF073K9000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF073K9000GKBF-ND
Through Hole Resistors CMF073K9000GKBF-ND
3.9 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.9 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF073K9000GKBF CMF073K9000GKBF-ND
Product Name RES 3.9K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details