Vishay Intertechnology, Inc. RES 3.3K OHM 1/2W 5% AXIAL CMF073K3000JNR6

Description
RES 3.3Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1/2W 5% AXIAL - CMF073K3000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/2W 5% AXIAL
CMF073K3000JNR6
RES 3.3K OHM 1/2W 5% AXIAL CMF073K3000JNR6
RES 3.3Kohm 1/2W 5% AXIAL

RES 3.3Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF073K3000JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF073K3000JNR6-ND
Through Hole Resistors CMF073K3000JNR6-ND
3.3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 3.3K 5% T-00 Re6 Vishay - 47P2631 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 3.3K 5% T-00 Re6 Vishay
47P2631
Cmf-07 3.3K 5% T-00 Re6 Vishay 47P2631
CMF-07 3.3K 5% T-00 RE6

CMF-07 3.3K 5% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF073K3000JNR6 CMF073K3000JNR6-ND 47P2631
Product Name RES 3.3K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 3.3K 5% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details