Vishay Intertechnology, Inc. RES 3.3K OHM 1/2W 5% AXIAL CMF073K3000JNEK

Description
RES 3.3Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1/2W 5% AXIAL - CMF073K3000JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/2W 5% AXIAL
CMF073K3000JNEK
RES 3.3K OHM 1/2W 5% AXIAL CMF073K3000JNEK
RES 3.3Kohm 1/2W 5% AXIAL

RES 3.3Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF073K3000JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF073K3000JNEK-ND
Through Hole Resistors CMF073K3000JNEK-ND
3.3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 3.3K 5% T-00 Ek E3 Vishay - 47P2630 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 3.3K 5% T-00 Ek E3 Vishay
47P2630
Cmf-07 3.3K 5% T-00 Ek E3 Vishay 47P2630
CMF-07 3.3K 5% T-00 EK e3

CMF-07 3.3K 5% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF073K3000JNEK CMF073K3000JNEK-ND 47P2630
Product Name RES 3.3K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 3.3K 5% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details