Vishay Intertechnology, Inc. Metal Film Resistors - CMF073K3000JKRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF073K3000JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF073K3000JKRE
Metal Film Resistors - CMF073K3000JKRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF073K3000JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF073K3000JKRE-ND
Through Hole Resistors CMF073K3000JKRE-ND
3.3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 3.3K 5% T-1 R36 Vishay - 47P2628 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 3.3K 5% T-1 R36 Vishay
47P2628
Cmf-07 3.3K 5% T-1 R36 Vishay 47P2628
CMF-07 3.3K 5% T-1 R36

CMF-07 3.3K 5% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF073K3000JKRE CMF073K3000JKRE-ND 47P2628
Product Name Metal Film Resistors - Through Hole Resistors Cmf-07 3.3K 5% T-1 R36 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details