Vishay Precision Group Res Metal Film 3.3K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF073K3000GNR8

Description
Res Metal Film 3.3K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 3.3K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.3K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF073K3000GNR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.3K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF073K3000GNR8
Res Metal Film 3.3K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF073K3000GNR8
Res Metal Film 3.3K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 3.3K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 3.3K 2% T-00 Re8 Vishay - 47P2625 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 3.3K 2% T-00 Re8 Vishay
47P2625
Cmf-07 3.3K 2% T-00 Re8 Vishay 47P2625
CMF-07 3.3K 2% T-00 RE8

CMF-07 3.3K 2% T-00 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF073K3000GNR8 47P2625
Product Name Res Metal Film 3.3K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 3.3K 2% T-00 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details