Vishay Intertechnology, Inc. RES 3.3K OHM 1/2W 2% AXIAL CMF073K3000GNR6

Description
RES 3.3Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1/2W 2% AXIAL - CMF073K3000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/2W 2% AXIAL
CMF073K3000GNR6
RES 3.3K OHM 1/2W 2% AXIAL CMF073K3000GNR6
RES 3.3Kohm 1/2W 2% AXIAL

RES 3.3Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF073K3000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF073K3000GNR6-ND
Through Hole Resistors CMF073K3000GNR6-ND
3.3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,33Kohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4379 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33Kohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4379
Resistor,metal Film,33Kohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4379
Resistor,Metal Film,33KOhms,250WV,2 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,33KOhms,250WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF073K3000GNR6 CMF073K3000GNR6-ND 40C4379
Product Name RES 3.3K OHM 1/2W 2% AXIAL Through Hole Resistors Resistor,metal Film,33Kohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details