Vishay Intertechnology, Inc. RES 3.3K OHM 1/2W 2% AXIAL CMF073K3000GNEK

Description
RES 3.3Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1/2W 2% AXIAL - CMF073K3000GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/2W 2% AXIAL
CMF073K3000GNEK
RES 3.3K OHM 1/2W 2% AXIAL CMF073K3000GNEK
RES 3.3Kohm 1/2W 2% AXIAL

RES 3.3Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF073K3000GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF073K3000GNEK-ND
Through Hole Resistors CMF073K3000GNEK-ND
3.3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 3.3K 2% T-00 Ek E3 Vishay - 47P2623 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 3.3K 2% T-00 Ek E3 Vishay
47P2623
Cmf-07 3.3K 2% T-00 Ek E3 Vishay 47P2623
CMF-07 3.3K 2% T-00 EK e3

CMF-07 3.3K 2% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF073K3000GNEK CMF073K3000GNEK-ND 47P2623
Product Name RES 3.3K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 3.3K 2% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details