Vishay Intertechnology, Inc. RES 3.3K OHM 1/2W 2% AXIAL CMF073K3000GKEK

Description
RES 3.3Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1/2W 2% AXIAL - CMF073K3000GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/2W 2% AXIAL
CMF073K3000GKEK
RES 3.3K OHM 1/2W 2% AXIAL CMF073K3000GKEK
RES 3.3Kohm 1/2W 2% AXIAL

RES 3.3Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF073K3000GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF073K3000GKEK-ND
Through Hole Resistors CMF073K3000GKEK-ND
3.3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF073K3000GKEK CMF073K3000GKEK-ND
Product Name RES 3.3K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers