Vishay Intertechnology, Inc. Through Hole Resistors CMF073K0000JKEK

Description
3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF073K0000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF073K0000JKEK-ND
Through Hole Resistors CMF073K0000JKEK-ND
3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3K OHM 1/2W 5% AXIAL - CMF073K0000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1/2W 5% AXIAL
CMF073K0000JKEK
RES 3K OHM 1/2W 5% AXIAL CMF073K0000JKEK
RES 3Kohm 1/2W 5% AXIAL

RES 3Kohm 1/2W 5% AXIAL

Supplier's Site
Cmf-07 3K 5% T-1 Ek E3 Vishay - 47P2618 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 3K 5% T-1 Ek E3 Vishay
47P2618
Cmf-07 3K 5% T-1 Ek E3 Vishay 47P2618
CMF-07 3K 5% T-1 EK e3

CMF-07 3K 5% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF073K0000JKEK-ND CMF073K0000JKEK 47P2618
Product Name Through Hole Resistors RES 3K OHM 1/2W 5% AXIAL Cmf-07 3K 5% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details