Vishay Intertechnology, Inc. RES 3K OHM 1/2W 5% AXIAL CMF073K0000JKBF

Description
RES 3Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 3Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 1/2W 5% AXIAL - CMF073K0000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1/2W 5% AXIAL
CMF073K0000JKBF
RES 3K OHM 1/2W 5% AXIAL CMF073K0000JKBF
RES 3Kohm 1/2W 5% AXIAL

RES 3Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF073K0000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF073K0000JKBF-ND
Through Hole Resistors CMF073K0000JKBF-ND
3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 3K 5% T-1 B14 Vishay - 47P2617 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 3K 5% T-1 B14 Vishay
47P2617
Cmf-07 3K 5% T-1 B14 Vishay 47P2617
CMF-07 3K 5% T-1 B14

CMF-07 3K 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF073K0000JKBF CMF073K0000JKBF-ND 47P2617
Product Name RES 3K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 3K 5% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers