Vishay Intertechnology, Inc. Through Hole Resistors CMF0739R000JKBF

Description
39 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
39 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF0739R000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0739R000JKBF-ND
Through Hole Resistors CMF0739R000JKBF-ND
39 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF0739R000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF0739R000JKBF
Vishay/DaleMetal Film Resistors - CMF0739R000JKBF
Vishay/DaleMetal Film Resistors - Through Hole CMF-07 39 5% T-1 B14

Vishay/DaleMetal Film Resistors - Through Hole CMF-07 39 5% T-1 B14

Supplier's Site
Cmf-07 39 5% T-1 B14 Vishay - 47P2704 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 39 5% T-1 B14 Vishay
47P2704
Cmf-07 39 5% T-1 B14 Vishay 47P2704
CMF-07 39 5% T-1 B14

CMF-07 39 5% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0739R000JKBF-ND CMF0739R000JKBF 47P2704
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf-07 39 5% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers