Vishay Intertechnology, Inc. RES 39 OHM 1/2W 2% AXIAL CMF0739R000GNR6

Description
RES 39ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 39ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 1/2W 2% AXIAL - CMF0739R000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1/2W 2% AXIAL
CMF0739R000GNR6
RES 39 OHM 1/2W 2% AXIAL CMF0739R000GNR6
RES 39ohm 1/2W 2% AXIAL

RES 39ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0739R000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0739R000GNR6-ND
Through Hole Resistors CMF0739R000GNR6-ND
39 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,39Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4397 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,39Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4397
Resistor,metal Film,39Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4397
Resistor,Metal Film,39Ohms,250WV,2+ /-% Tol,-200,200ppm-TC

Resistor,Metal Film,39Ohms,250WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0739R000GNR6 CMF0739R000GNR6-ND 40C4397
Product Name RES 39 OHM 1/2W 2% AXIAL Through Hole Resistors Resistor,metal Film,39Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39 ohms 39 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers