Vishay Intertechnology, Inc. Metal Film Resistors - CMF0739R000GNBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF0739R000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF0739R000GNBF
Metal Film Resistors - CMF0739R000GNBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF0739R000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0739R000GNBF-ND
Through Hole Resistors CMF0739R000GNBF-ND
39 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 39 2% T-00 B14 Vishay - 47P2698 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 39 2% T-00 B14 Vishay
47P2698
Cmf-07 39 2% T-00 B14 Vishay 47P2698
CMF-07 39 2% T-00 B14

CMF-07 39 2% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0739R000GNBF CMF0739R000GNBF-ND 47P2698
Product Name Metal Film Resistors - Through Hole Resistors Cmf-07 39 2% T-00 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers