Vishay Intertechnology, Inc. RES 39K OHM 1/2W 5% AXIAL CMF0739K000JKR6

Description
RES 39Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 39Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39K OHM 1/2W 5% AXIAL - CMF0739K000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 1/2W 5% AXIAL
CMF0739K000JKR6
RES 39K OHM 1/2W 5% AXIAL CMF0739K000JKR6
RES 39Kohm 1/2W 5% AXIAL

RES 39Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF0739K000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0739K000JKR6-ND
Through Hole Resistors CMF0739K000JKR6-ND
39 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 39K 5% T-1 Re6 Vishay - 47P2695 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 39K 5% T-1 Re6 Vishay
47P2695
Cmf-07 39K 5% T-1 Re6 Vishay 47P2695
CMF-07 39K 5% T-1 RE6

CMF-07 39K 5% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0739K000JKR6 CMF0739K000JKR6-ND 47P2695
Product Name RES 39K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 39K 5% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details