Vishay Intertechnology, Inc. RES 390K OHM 1/2W 2% AXIAL CMF07390K00GNEK

Description
RES 390Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 390Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390K OHM 1/2W 2% AXIAL - CMF07390K00GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM 1/2W 2% AXIAL
CMF07390K00GNEK
RES 390K OHM 1/2W 2% AXIAL CMF07390K00GNEK
RES 390Kohm 1/2W 2% AXIAL

RES 390Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07390K00GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07390K00GNEK-ND
Through Hole Resistors CMF07390K00GNEK-ND
390 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

390 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 390K 2% T-00 Ek E3 Vishay - 47P2706 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 390K 2% T-00 Ek E3 Vishay
47P2706
Cmf-07 390K 2% T-00 Ek E3 Vishay 47P2706
CMF-07 390K 2% T-00 EK e3

CMF-07 390K 2% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07390K00GNEK CMF07390K00GNEK-ND 47P2706
Product Name RES 390K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 390K 2% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details