Vishay Intertechnology, Inc. RES 36K OHM 1/2W 2% AXIAL CMF0736K000GKBF

Description
RES 36Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 36Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36K OHM 1/2W 2% AXIAL - CMF0736K000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36K OHM 1/2W 2% AXIAL
CMF0736K000GKBF
RES 36K OHM 1/2W 2% AXIAL CMF0736K000GKBF
RES 36Kohm 1/2W 2% AXIAL

RES 36Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0736K000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0736K000GKBF-ND
Through Hole Resistors CMF0736K000GKBF-ND
36 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 36K 2% T-1 B14 Vishay - 47P2685 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 36K 2% T-1 B14 Vishay
47P2685
Cmf-07 36K 2% T-1 B14 Vishay 47P2685
CMF-07 36K 2% T-1 B14

CMF-07 36K 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0736K000GKBF CMF0736K000GKBF-ND 47P2685
Product Name RES 36K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 36K 2% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details