Vishay Precision Group Res Metal Film 360K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF07360K00GNR8

Description
Res Metal Film 360K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 360K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 360K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF07360K00GNR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 360K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF07360K00GNR8
Res Metal Film 360K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF07360K00GNR8
Res Metal Film 360K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 360K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 360K 2% T-00 Re8 Vishay - 47P2690 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 360K 2% T-00 Re8 Vishay
47P2690
Cmf-07 360K 2% T-00 Re8 Vishay 47P2690
CMF-07 360K 2% T-00 RE8

CMF-07 360K 2% T-00 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF07360K00GNR8 47P2690
Product Name Res Metal Film 360K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 360K 2% T-00 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details