Vishay Intertechnology, Inc. RES 33 OHM 1/2W 2% AXIAL CMF0733R000GKBF

Description
RES 33ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 33ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1/2W 2% AXIAL - CMF0733R000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1/2W 2% AXIAL
CMF0733R000GKBF
RES 33 OHM 1/2W 2% AXIAL CMF0733R000GKBF
RES 33ohm 1/2W 2% AXIAL

RES 33ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0733R000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0733R000GKBF-ND
Through Hole Resistors CMF0733R000GKBF-ND
33 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF0733R000GKBF CMF0733R000GKBF-ND
Product Name RES 33 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details