Vishay Intertechnology, Inc. Through Hole Resistors CMF0733K000JLEB

Description
33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF0733K000JLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0733K000JLEB-ND
Through Hole Resistors CMF0733K000JLEB-ND
33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 33K OHM 1/2W 5% AXIAL - CMF0733K000JLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 1/2W 5% AXIAL
CMF0733K000JLEB
RES 33K OHM 1/2W 5% AXIAL CMF0733K000JLEB
RES 33Kohm 1/2W 5% AXIAL

RES 33Kohm 1/2W 5% AXIAL

Supplier's Site
Cmf-07 33K 5% T-0 Eb E3 Vishay - 47P2666 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 33K 5% T-0 Eb E3 Vishay
47P2666
Cmf-07 33K 5% T-0 Eb E3 Vishay 47P2666
CMF-07 33K 5% T-0 EB E3

CMF-07 33K 5% T-0 EB E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0733K000JLEB-ND CMF0733K000JLEB 47P2666
Product Name Through Hole Resistors RES 33K OHM 1/2W 5% AXIAL Cmf-07 33K 5% T-0 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details