Vishay Intertechnology, Inc. RES 33K OHM 1/2W 5% AXIAL CMF0733K000JKEK

Description
RES 33Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 33Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33K OHM 1/2W 5% AXIAL - CMF0733K000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 1/2W 5% AXIAL
CMF0733K000JKEK
RES 33K OHM 1/2W 5% AXIAL CMF0733K000JKEK
RES 33Kohm 1/2W 5% AXIAL

RES 33Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF0733K000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0733K000JKEK-ND
Through Hole Resistors CMF0733K000JKEK-ND
33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 33K 5% T-1 Ek E3 Vishay - 47P2665 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 33K 5% T-1 Ek E3 Vishay
47P2665
Cmf-07 33K 5% T-1 Ek E3 Vishay 47P2665
CMF-07 33K 5% T-1 EK e3

CMF-07 33K 5% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0733K000JKEK CMF0733K000JKEK-ND 47P2665
Product Name RES 33K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 33K 5% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details