Vishay Intertechnology, Inc. RES 33K OHM 1/2W 5% AXIAL CMF0733K000JKBF

Description
RES 33Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 33Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33K OHM 1/2W 5% AXIAL - CMF0733K000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 1/2W 5% AXIAL
CMF0733K000JKBF
RES 33K OHM 1/2W 5% AXIAL CMF0733K000JKBF
RES 33Kohm 1/2W 5% AXIAL

RES 33Kohm 1/2W 5% AXIAL

Supplier's Site
2W Resistor - 53-CMF0733K000JKBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 33K OHM 1/2W 5% AXIAL Product overview: CMF0733K000JKBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF0733K000JKBF can be used for catalog matching and distributor lookup.

RES 33K OHM 1/2W 5% AXIAL Product overview: CMF0733K000JKBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF0733K000JKBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF0733K000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0733K000JKBF-ND
Through Hole Resistors CMF0733K000JKBF-ND
33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 33K 5% T-1 B14 Vishay - 47P2664 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 33K 5% T-1 B14 Vishay
47P2664
Cmf-07 33K 5% T-1 B14 Vishay 47P2664
CMF-07 33K 5% T-1 B14

CMF-07 33K 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF0733K000JKBF 53-CMF0733K000JKBF CMF0733K000JKBF-ND 47P2664
Product Name RES 33K OHM 1/2W 5% AXIAL 2W Resistor Through Hole Resistors Cmf-07 33K 5% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Axial Leads; Axial
Resistance Range 33000 ohms 33000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Technology / Construction Metal Film MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details