Vishay Intertechnology, Inc. RES 330 OHM 1/2W 5% AXIAL CMF07330R00JKR6

Description
RES 330ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/2W 5% AXIAL - CMF07330R00JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/2W 5% AXIAL
CMF07330R00JKR6
RES 330 OHM 1/2W 5% AXIAL CMF07330R00JKR6
RES 330ohm 1/2W 5% AXIAL

RES 330ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF07330R00JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07330R00JKR6-ND
Through Hole Resistors CMF07330R00JKR6-ND
330 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 330 5% T-1 Re6 Vishay - 47P2684 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 330 5% T-1 Re6 Vishay
47P2684
Cmf-07 330 5% T-1 Re6 Vishay 47P2684
CMF-07 330 5% T-1 RE6

CMF-07 330 5% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07330R00JKR6 CMF07330R00JKR6-ND 47P2684
Product Name RES 330 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 330 5% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details