Vishay Intertechnology, Inc. Through Hole Resistors CMF07330R00GKBF

Description
330 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
330 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF07330R00GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07330R00GKBF-ND
Through Hole Resistors CMF07330R00GKBF-ND
330 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF07330R00GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF07330R00GKBF
Metal Film Resistors - CMF07330R00GKBF
Metal Film Resistors - Through Hole 330ohm 2% 100PPM 1/2W

Metal Film Resistors - Through Hole 330ohm 2% 100PPM 1/2W

Supplier's Site
Cmf-07 330 2% T-1 B14 Vishay - 47P2682 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 330 2% T-1 B14 Vishay
47P2682
Cmf-07 330 2% T-1 B14 Vishay 47P2682
CMF-07 330 2% T-1 B14

CMF-07 330 2% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07330R00GKBF-ND CMF07330R00GKBF 47P2682
Product Name Through Hole Resistors Metal Film Resistors - Cmf-07 330 2% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details