Vishay Intertechnology, Inc. RES 330K OHM 1/2W 2% AXIAL CMF07330K00GNR6

Description
RES 330Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 330Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330K OHM 1/2W 2% AXIAL - CMF07330K00GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 1/2W 2% AXIAL
CMF07330K00GNR6
RES 330K OHM 1/2W 2% AXIAL CMF07330K00GNR6
RES 330Kohm 1/2W 2% AXIAL

RES 330Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07330K00GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07330K00GNR6-ND
Through Hole Resistors CMF07330K00GNR6-ND
330 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF07330K00GNR6 CMF07330K00GNR6-ND
Product Name RES 330K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details