Vishay Precision Group Res Metal Film 30 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF0730R000GNR8

Description
Res Metal Film 30 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 30 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 30 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF0730R000GNR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 30 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF0730R000GNR8
Res Metal Film 30 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF0730R000GNR8
Res Metal Film 30 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 30 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 30 2% T-00 Re8 Vishay - 47P2648 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 30 2% T-00 Re8 Vishay
47P2648
Cmf-07 30 2% T-00 Re8 Vishay 47P2648
CMF-07 30 2% T-00 RE8

CMF-07 30 2% T-00 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF0730R000GNR8 47P2648
Product Name Res Metal Film 30 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 30 2% T-00 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers