Vishay Intertechnology, Inc. RES 30 OHM 1/2W 2% AXIAL CMF0730R000GNEB

Description
RES 30ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 30ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 1/2W 2% AXIAL - CMF0730R000GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 1/2W 2% AXIAL
CMF0730R000GNEB
RES 30 OHM 1/2W 2% AXIAL CMF0730R000GNEB
RES 30ohm 1/2W 2% AXIAL

RES 30ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0730R000GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0730R000GNEB-ND
Through Hole Resistors CMF0730R000GNEB-ND
30 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 30 2% T-00 Eb E3 Vishay - 47P2645 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 30 2% T-00 Eb E3 Vishay
47P2645
Cmf-07 30 2% T-00 Eb E3 Vishay 47P2645
CMF-07 30 2% T-00 EB e3

CMF-07 30 2% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0730R000GNEB CMF0730R000GNEB-ND 47P2645
Product Name RES 30 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 30 2% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30 ohms 30 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details