Vishay Precision Group Res Metal Film 300 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF07300R00JNR7

Description
Res Metal Film 300 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 300 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 300 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF07300R00JNR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 300 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF07300R00JNR7
Res Metal Film 300 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF07300R00JNR7
Res Metal Film 300 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 300 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 300 5% T-00 Re7 Vishay - 47P2661 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 300 5% T-00 Re7 Vishay
47P2661
Cmf-07 300 5% T-00 Re7 Vishay 47P2661
CMF-07 300 5% T-00 RE7

CMF-07 300 5% T-00 RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF07300R00JNR7 47P2661
Product Name Res Metal Film 300 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 300 5% T-00 Re7 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details