Vishay Intertechnology, Inc. Metal Film Resistors - CMF07300R00JNEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF07300R00JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF07300R00JNEK
Metal Film Resistors - CMF07300R00JNEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF07300R00JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07300R00JNEK-ND
Through Hole Resistors CMF07300R00JNEK-ND
300 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 300 5% T-00 Ek E3 Vishay - 47P2659 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 300 5% T-00 Ek E3 Vishay
47P2659
Cmf-07 300 5% T-00 Ek E3 Vishay 47P2659
CMF-07 300 5% T-00 EK e3

CMF-07 300 5% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07300R00JNEK CMF07300R00JNEK-ND 47P2659
Product Name Metal Film Resistors - Through Hole Resistors Cmf-07 300 5% T-00 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details