Vishay Intertechnology, Inc. Res Metal Film 300 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF07300R00JKEB

Description
Res Metal Film 300 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 300 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 300 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF07300R00JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 300 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF07300R00JKEB
Res Metal Film 300 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF07300R00JKEB
Res Metal Film 300 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 300 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CMF07300R00JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07300R00JKEB-ND
Through Hole Resistors CMF07300R00JKEB-ND
300 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 300 5% T-1 Eb E3 Vishay - 47P2652 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 300 5% T-1 Eb E3 Vishay
47P2652
Cmf-07 300 5% T-1 Eb E3 Vishay 47P2652
CMF-07 300 5% T-1 EB e3

CMF-07 300 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07300R00JKEB CMF07300R00JKEB-ND 47P2652
Product Name Res Metal Film 300 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cmf-07 300 5% T-1 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details