Vishay Precision Group Res Metal Film 300K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF07300K00JNWF

Description
Res Metal Film 300K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 300K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 300K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF07300K00JNWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 300K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF07300K00JNWF
Res Metal Film 300K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF07300K00JNWF
Res Metal Film 300K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 300K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 300K 5% T-00 Re5 Vishay - 47P2651 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 300K 5% T-00 Re5 Vishay
47P2651
Cmf-07 300K 5% T-00 Re5 Vishay 47P2651
CMF-07 300K 5% T-00 RE5

CMF-07 300K 5% T-00 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF07300K00JNWF 47P2651
Product Name Res Metal Film 300K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 300K 5% T-00 Re5 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details