Vishay Intertechnology, Inc. RES 300K OHM 1/2W 2% AXIAL CMF07300K00GNEA80

Description
RES 300Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 300Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300K OHM 1/2W 2% AXIAL - CMF07300K00GNEA80 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1/2W 2% AXIAL
CMF07300K00GNEA80
RES 300K OHM 1/2W 2% AXIAL CMF07300K00GNEA80
RES 300Kohm 1/2W 2% AXIAL

RES 300Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07300K00GNEA80-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07300K00GNEA80-ND
Through Hole Resistors CMF07300K00GNEA80-ND
300 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF07300K00GNEA80 CMF07300K00GNEA80-ND
Product Name RES 300K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details