Vishay Intertechnology, Inc. Through Hole Resistors CMF072R7000GNR6

Description
2.7 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.7 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF072R7000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF072R7000GNR6-ND
Through Hole Resistors CMF072R7000GNR6-ND
2.7 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.7 OHM 1/2W 2% AXIAL - CMF072R7000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 1/2W 2% AXIAL
CMF072R7000GNR6
RES 2.7 OHM 1/2W 2% AXIAL CMF072R7000GNR6
RES 2.7ohm 1/2W 2% AXIAL

RES 2.7ohm 1/2W 2% AXIAL

Supplier's Site
Resistor,metal Film,2.7Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4355 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.7Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4355
Resistor,metal Film,2.7Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4355
Resistor,Metal Film,2.7Ohms,250WV,2 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,2.7Ohms,250WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF072R7000GNR6-ND CMF072R7000GNR6 40C4355
Product Name Through Hole Resistors RES 2.7 OHM 1/2W 2% AXIAL Resistor,metal Film,2.7Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers