Vishay Intertechnology, Inc. Through Hole Resistors CMF072R7000GNEK

Description
2.7 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.7 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF072R7000GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF072R7000GNEK-ND
Through Hole Resistors CMF072R7000GNEK-ND
2.7 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.7 OHM 1/2W 2% AXIAL - CMF072R7000GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 1/2W 2% AXIAL
CMF072R7000GNEK
RES 2.7 OHM 1/2W 2% AXIAL CMF072R7000GNEK
RES 2.7ohm 1/2W 2% AXIAL

RES 2.7ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF072R7000GNEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF072R7000GNEK
Through Hole Resistors CMF072R7000GNEK
RES 2.7 OHM 1/2W 2% AXIAL

RES 2.7 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF072R7000GNEK-ND CMF072R7000GNEK CMF072R7000GNEK
Product Name Through Hole Resistors RES 2.7 OHM 1/2W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details