Vishay Intertechnology, Inc. RES 2.2 OHM 1/2W 5% AXIAL CMF072R2000JLRE

Description
RES 2.2ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.2ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2 OHM 1/2W 5% AXIAL - CMF072R2000JLRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 1/2W 5% AXIAL
CMF072R2000JLRE
RES 2.2 OHM 1/2W 5% AXIAL CMF072R2000JLRE
RES 2.2ohm 1/2W 5% AXIAL

RES 2.2ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF072R2000JLRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF072R2000JLRE-ND
Through Hole Resistors CMF072R2000JLRE-ND
2.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF072R2000JLRE CMF072R2000JLRE-ND
Product Name RES 2.2 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details